Texas Instruments OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series OPA2237EA/2K5

Description
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series - OPA2237EA/2K5 - Texas Instruments
Dallas, TX, United States
OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series
OPA2237EA/2K5
OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series OPA2237EA/2K5
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26246-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26246-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26246-1-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26246-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26246-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26246-6-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26246-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26246-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26246-2-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/2K5 - 026003-OPA2237EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/2K5
026003-OPA2237EA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/2K5 026003-OPA2237EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 026003-OPA2237EA/2K5 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 8.5nA Voltage - Input Offset: 350μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 200μA Channel Output Current: 8mA Gain Bandwidth Product (GBP): 1.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026003-OPA2237EA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 8.5nA
Voltage - Input Offset: 350μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 1.5MHz 18V Operational Amplifier IC - 687-OPA2237EA/2K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.5MHz 18V Operational Amplifier IC
687-OPA2237EA/2K5
Dual 1.5MHz 18V Operational Amplifier IC 687-OPA2237EA/2K5
Dual Op Amp, 1.5MHz BW, 18V, VSSOP, 2-Ch, Bipolar Product overview: OPA2237EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2237EA/2K5 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.5MHz BW, 18V, VSSOP, 2-Ch, Bipolar Product overview: OPA2237EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2237EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op-Amp, 1.5Mhz, 0.5V/us, Msop-8; No. Of Amplifiers Texas Instruments - 26AJ7785 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.5Mhz, 0.5V/us, Msop-8; No. Of Amplifiers Texas Instruments
26AJ7785
Op-Amp, 1.5Mhz, 0.5V/us, Msop-8; No. Of Amplifiers Texas Instruments 26AJ7785
OP-AMP, 1.5MHZ, 0.5V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

OP-AMP, 1.5MHZ, 0.5V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2237EA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2237EA/2K5
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2237EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2237EA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2237EA/2K5
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now
Linear Amplifier IC - 16717832 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16717832
Linear Amplifier IC 16717832
(PRICE/TC), OP-AMP, 1.5MHZ, 0.5V/US, MSOP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:¦ 1.35V TO ¦ 18V; AMPLIFIER CASE STYLE:MSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), OP-AMP, 1.5MHZ, 0.5V/US, MSOP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:¦ 1.35V TO ¦ 18V; AMPLIFIER CASE STYLE:MSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2237EA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2237EA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2237EA/2K5
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2237EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2237EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2237EA/2K5
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2237EA/2K5
Operational Amplifiers - Op Amps OPA2237EA/2K5
Operational Amplifiers - Op Amps Single-Supply

Operational Amplifiers - Op Amps Single-Supply

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2237EA/2K5 296-26246-1-ND 026003-OPA2237EA/2K5 687-OPA2237EA/2K5 26AJ7785 OPA2237EA/2K5 OPA2237EA/2K5 16717832 OPA2237EA/2K5 OPA2237EA/2K5 OPA2237EA/2K5
Product Name OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/2K5 Dual 1.5MHz 18V Operational Amplifier IC Op-Amp, 1.5Mhz, 0.5V/us, Msop-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 18 volts 2.7 volts 2.7 volts
VOS 0.7500 millivolts 0.3500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data