Texas Instruments OPA2188 0.03?V/?C, 6?V Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier OPA2188AID

Description
0.03?V/?C, 6?V Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 8-SOIC -40 to 105
Request a Quote Datasheet
Description
0.03?V/?C, 6?V Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2188  0.03?V/?C, 6?V Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier - OPA2188AID - Texas Instruments
Dallas, TX, United States
OPA2188 0.03?V/?C, 6?V Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier
OPA2188AID
OPA2188 0.03?V/?C, 6?V Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier OPA2188AID
0.03?V/?C, 6?V Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 8-SOIC -40 to 105

0.03?V/?C, 6?V Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 8-SOIC -40 to 105

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36123-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36123-5-ND
Instrumentation, Op Amps, Buffer Amps 296-36123-5-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Op Amps - 8122568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8122568
Op Amps 8122568
Texas Instruments OPA2188AID

Texas Instruments OPA2188AID

Supplier's Site
Op Amps - 8122568P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8122568P
Op Amps 8122568P
Texas Instruments OPA2188AID

Texas Instruments OPA2188AID

Supplier's Site
Op Amps - 9212845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9212845
Op Amps 9212845
Texas Instruments OPA2188AID

Texas Instruments OPA2188AID

Supplier's Site
Singapore, Singapore
2MHz 18V SOIC Operational Amplifier IC
687-OPA2188AID
2MHz 18V SOIC Operational Amplifier IC 687-OPA2188AID
2MHz Zero-Drift Op Amp, 6uV Vos, 18V, 2-Ch, Rail-to-Rail, 8-SOIC Product overview: OPA2188AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2188AID can be used for catalog matching and distributor lookup.

2MHz Zero-Drift Op Amp, 6uV Vos, 18V, 2-Ch, Rail-to-Rail, 8-SOIC Product overview: OPA2188AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2188AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2188AID - 1233430-OPA2188AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2188AID
1233430-OPA2188AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2188AID 1233430-OPA2188AID
Manufacturer: Texas Instruments Win Source Part Number: 1233430-OPA2188AID Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 1233430-OPA2188AID
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Test & Measurement

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2188AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2188AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2188AID
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2188AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2188AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2188AID
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site
Op-Amp, Precision, 2Mhz, 0.8V/us, Soic-8; No. Of Amplifiers Texas Instruments - 29AH1199 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Precision, 2Mhz, 0.8V/us, Soic-8; No. Of Amplifiers Texas Instruments
29AH1199
Op-Amp, Precision, 2Mhz, 0.8V/us, Soic-8; No. Of Amplifiers Texas Instruments 29AH1199
OP-AMP, PRECISION, 2MHZ, 0.8V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, PRECISION, 2MHZ, 0.8V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2188AID
Precision Amplifiers OPA2188AID
Precision Amplifiers LOW NOISE,RRO,36V ZERO-DRIFT OP AMP

Precision Amplifiers LOW NOISE,RRO,36V ZERO-DRIFT OP AMP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2188AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2188AID
Instrumentation, OP Amps, Buffer Amps OPA2188AID
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA2188AID 296-36123-5-ND 8122568 8122568P 687-OPA2188AID 1233430-OPA2188AID OPA2188AID OPA2188AID 29AH1199 OPA2188AID OPA2188AID
Product Name OPA2188 0.03?V/?C, 6?V Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps 2MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2188AID Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, Precision, 2Mhz, 0.8V/us, Soic-8; No. Of Amplifiers Texas Instruments Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 18 volts 4 volts
VOS 0.0250 millivolts 0.0060 millivolts
Quiescent Current (IQ) 475 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117KU - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJM5X - 1052338-CLC450AJM5X - Win Source Electronics
Specs
Slew Rate 280 V/µs
Package Type SOT; SOT23; SOT-23
View Details
2 suppliers