Manufacturer: Texas Instruments
Win Source Part Number: 806379-OPA2188AQDGKR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 160pA
Voltage - Input Offset: 6μV
Current - Supply: 415μA
Current - Output / Channel: 18mA
Voltage - Supply, Single/Dual (±): 4V ~ 36V, ±2V ~ 18V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Op Amp, 2000kHz BW, 25uV Vos, 120dB CMRR, 8-Pin Product overview: OPA2188AQDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2000kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2188AQDGKRQ1 can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
Operational Amplifiers - Op Amps Automotive-Qualified
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 806379-OPA2188AQDGKRQ1 | 296-46961-6-ND | 687-OPA2188AQDGKRQ1 | OPA2188AQDGKRQ1 | OPA2188AQDGKRQ1 | OPA2188AQDGKRQ1 | OPA2188AQDGKRQ1 | OPA2188AQDGKRQ1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2188AQDGKRQ1 | Instrumentation, Op Amps, Buffer Amps | 2000kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.4150 milliamps | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | ||||
| VOS | 0.0060 millivolts | 0.0060 millivolts | 0.0060 millivolts | |||||
| IBIAS | 1.60E-4 µA | 1.60E-4 µA | 1.60E-4 µA | |||||
| GBW | 2 MHz | 2 MHz | 2 MHz |