Manufacturer: Texas Instruments
Win Source Part Number: 848615-OPA2187IDR
Series: Zero-Drift
Features: Amplifier 2 Circuit
Package: Reel - TR
Family Name: OPA2187
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49845-6, 296-49845-2, 296-49845-1, OPA2187IDR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual CMOS Precision Op Amp, Zero-Drift, 10µV, 125°C, 8-SOIC Product overview: OPA2187IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2187IDR can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Operational Amplifiers - Op Amps 1AuV Vos, 0.005AuV/A C Low-Power 36V
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 848615-OPA2187IDR | 296-49845-1-ND | 687-OPA2187IDR | OPA2187IDR | OPA2187IDR | OPA2187IDR | OPA2187IDR | OPA2187IDR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2187IDR | Instrumentation, Op Amps, Buffer Amps | Dual SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | |||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |