The OPA2300 is a dual-channel, low-noise, high-speed CMOS operational amplifier designed for 16-bit resolution applications. It operates from a single supply of 2.7 V to 5.5 V, offers 150 MHz bandwidth, and settles to 16-bit accuracy in 150 ns. The device features a shutdown function that reduces supply current to 5 µA, and provides an output swing of (V+) − 100 mV to (V−) + 100 mV. It is available in a VSSOP-10 package and rated for industrial temperature range of −40°C to +125°C. The OPA2300 incorporates a digital enable pin for power savings during idle modes.
Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier 10-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233463-OPA2300AIDGS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1mV
Family Name: OPA2300
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Output Current per Channel: 70mA
SR - Slew Rate: 80 V/μs
GBP - Gain Bandwidth Product: 150MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4327EUB-T; MAX4333EUB; MAX4327EUB;
Introduction Date: December 29, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
150MHz Op Amp, 2-Ch, CMOS, 80V/µs Slew Rate, VSSOP Product overview: OPA2300AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2300AIDGSRG4 can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 10-VSSOP
High Speed Operational Amplifiers Lo-Noise High-Speed 16-Bit Accurate CMOS
IC CMOS 2 CIRCUIT 10VSSOP
CMOS Amplifier 2 Circuit 10-VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2300AIDGSRG4 | 1233463-OPA2300AIDGSRG4 | 687-OPA2300AIDGSRG4 | OPA2300AIDGSRG4-ND | OPA2300AIDGSRG4 | OPA2300AIDGSRG4 | OPA2300AIDGSRG4 | OPA2300AIDGSRG4 |
| Product Name | OPA2300 Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2300AIDGSRG4 | 150MHz 80V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 12000 microamps | |||||||
| CMRR | 66 dB |