The OPA227PG4 is a high-precision, low-noise operational amplifier in a PDIP-8 package, with dimensions of 506 mm length, 13.97 mm width, and 11230 µm height. It operates over a supply range of ±2.5 V to ±18 V, features a bandwidth of 8 MHz, a slew rate of 2.3 V/µs, an input offset voltage of 75 µV maximum, and a voltage noise of 3 nV/√Hz. The device is specified for operation from -40°C to +85°C and is a pin-for-pin replacement for the industry-standard OP27.
High Precision, Low Noise Operational Amplifiers 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
Precision Amplifiers High Prec Low Noise Oper Amplifier
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA227PG4 | OPA227PG4-ND | OPA227PG4 | OPA227PG4 | OPA227PG4 | OPA227PG4 |
| Product Name | OPA227 High Precision, Low Noise Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 36 volts | 5 volts | ||||
| VOS | 0.0750 millivolts | 0.0050 millivolts | ||||
| Quiescent Current (IQ) | 3800 microamps | |||||
| CMRR | 120 dB |