High Precision, Low Noise Operational Amplifiers 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233440-OPA2228U
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 33MHz BW, 75uV Vos, 120dB CMRR, 18V, 8-SOIC Product overview: OPA2228U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 33MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2228U can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
OP-AMP, PRECISION, 33MHZ, 11V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:33MHz; Slew Rate:11V/µs; Supply Voltage Range:5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers High Prec Low Noise Oper Amplifier
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA2228U | 1233440-OPA2228U | 296-43500-5-ND | 687-OPA2228U | OPA2228U | OPA2228U | OPA2228U | OPA2228U | 28AH4477 | OPA2228U |
| Product Name | OPA2228 High Precision, Low Noise Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2228U | Instrumentation, Op Amps, Buffer Amps | Dual 33MHz 18V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Precision, 33Mhz, 11V/us, Soic-8; No. Of Amplifiers Texas Instruments | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 5 volts | |||||||
| VOS | 0.0750 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||||
| Quiescent Current (IQ) | 3800 microamps | |||||||||
| CMRR | 120 dB |