Texas Instruments OPA2227 High Precision, Low Noise Operational Amplifiers OPA2227U/2K5G4

Description
High Precision, Low Noise Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
High Precision, Low Noise Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2227 High Precision, Low Noise Operational Amplifiers - OPA2227U/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2227 High Precision, Low Noise Operational Amplifiers
OPA2227U/2K5G4
OPA2227 High Precision, Low Noise Operational Amplifiers OPA2227U/2K5G4
High Precision, Low Noise Operational Amplifiers 8-SOIC -40 to 85

High Precision, Low Noise Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2227U/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2227U/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2227U/2K5G4-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227U/2K5G4 - 081981-OPA2227U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227U/2K5G4
081981-OPA2227U/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227U/2K5G4 081981-OPA2227U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 081981-OPA2227U/2K5G 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2.3 V/μs Current - Input Bias: 2.5nA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 3.7mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 8MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081981-OPA2227U/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 8MHz 18V SOIC Operational Amplifier IC
687-OPA2227U/2K5G4
Dual 8MHz 18V SOIC Operational Amplifier IC 687-OPA2227U/2K5G4
Dual Op Amp, 8MHz BW, 5uV Vos, 120dB CMRR, 18V, 8-SOIC Product overview: OPA2227U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2227U/2K5G4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 8MHz BW, 5uV Vos, 120dB CMRR, 18V, 8-SOIC Product overview: OPA2227U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2227U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2227U/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2227U/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2227U/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2227U/2K5G4
Operational Amplifiers - Op Amps OPA2227U/2K5G4
Operational Amplifiers - Op Amps High Prec Low Noise Oper Amplifier

Operational Amplifiers - Op Amps High Prec Low Noise Oper Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2227U/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2227U/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2227U/2K5G4
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227U/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2227U/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2227U/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2227U/2K5G4 OPA2227U/2K5G4-ND 081981-OPA2227U/2K5G4 687-OPA2227U/2K5G4 OPA2227U/2K5G4 OPA2227U/2K5G4 OPA2227U/2K5G4 OPA2227U/2K5G4
Product Name OPA2227 High Precision, Low Noise Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227U/2K5G4 Dual 8MHz 18V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 5 to 36 volts 18 volts 5 volts
VOS 0.0750 millivolts 0.0050 millivolts 0.0050 millivolts
Quiescent Current (IQ) 3800 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452602VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers