Texas Instruments OPA2348-DIE CMOS Rail-to-Rail Operational Amplifier OPA2348TDB2

Description
CMOS Rail-to-Rail Operational Amplifier 0- 25 Only
Request a Quote Datasheet
Description
CMOS Rail-to-Rail Operational Amplifier 0- 25 Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
OPA2348-DIE CMOS Rail-to-Rail Operational Amplifier
OPA2348TDB2
OPA2348-DIE CMOS Rail-to-Rail Operational Amplifier OPA2348TDB2
CMOS Rail-to-Rail Operational Amplifier 0- 25 Only

CMOS Rail-to-Rail Operational Amplifier 0- 25 Only

Buy Now Datasheet
Operational Amplifier IC - 687-OPA2348TDB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-OPA2348TDB2
Operational Amplifier IC 687-OPA2348TDB2
CMOS Rail-to-Rail Operational Amplifier 0- 25 Only Product overview: OPA2348TDB2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348TDB2 can be used for catalog matching and distributor lookup.

CMOS Rail-to-Rail Operational Amplifier 0- 25 Only Product overview: OPA2348TDB2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348TDB2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348TDB2 - 790985-OPA2348TDB2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348TDB2
790985-OPA2348TDB2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348TDB2 790985-OPA2348TDB2
Manufacturer: Texas Instruments Win Source Part Number: 790985-OPA2348TDB2 Operating Temperature Range: -40°C ~ 125°C Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Family Name: OPA2348-DIE Categories: Integrated Circuits (ICs) Operating Supply Current: 45μA Output Current per Channel: 10mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 2.1 V ~ 5.5 V Alternative Parts (Cross-Reference): MCP635-E/UN; TSV623AIST; NJU7036E; NJU7043SCC; Introduction Date: May 15, 2014 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790985-OPA2348TDB2
Operating Temperature Range: -40°C ~ 125°C
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Family Name: OPA2348-DIE
Categories: Integrated Circuits (ICs)
Operating Supply Current: 45μA
Output Current per Channel: 10mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 2.1 V ~ 5.5 V
Alternative Parts (Cross-Reference): MCP635-E/UN; TSV623AIST; NJU7036E; NJU7043SCC;
Introduction Date: May 15, 2014
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348TDB2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2348TDB2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2348TDB2
IC CMOS 2 CIRCUIT DIE

IC CMOS 2 CIRCUIT DIE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2348TDB2
Integrated Circuits (ICs) - Linear - Amplifiers OPA2348TDB2
IC CMOS 2 CIRCUIT DIE

IC CMOS 2 CIRCUIT DIE

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2348TDB2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2348TDB2
Instrumentation, OP Amps, Buffer Amps OPA2348TDB2
CMOS Amplifier 2 Circuit Rail-to-Rail Die

CMOS Amplifier 2 Circuit Rail-to-Rail Die

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2348TDB2 687-OPA2348TDB2 790985-OPA2348TDB2 OPA2348TDB2 OPA2348TDB2 OPA2348TDB2
Product Name OPA2348-DIE CMOS Rail-to-Rail Operational Amplifier Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348TDB2 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Operating Temperature 25 C (77 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards RoHS RoHS
Slew Rate 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs
Bandwidth 1 MHz 1 MHz
Package Type DIE Surface Mount Die
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers