Texas Instruments OPA2277 High Precision Operational Amplifiers OPA2277PA

Description
High Precision Operational Amplifiers 8-PDIP
Request a Quote
Description
High Precision Operational Amplifiers 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2277 is a dual high-precision operational amplifier with ultra-low offset voltage of 10 μV and drift of ±0.1 μV/°C, designed for applications requiring stable performance such as weigh scales, pressure transmitters, and data acquisition systems. It operates from ±2 V to ±18 V supplies with a quiescent current of 800 μA per amplifier. The OPA2277PA variant is packaged in an 8-pin PDIP with a body size of 6.35 mm × 9.81 mm and is rated for operation from -40°C to 85°C. It features external offset trim pins and is unity-gain stable with high common-mode rejection of 140 dB and power-supply rejection of 130 dB.

Datasheet Summary
Powered by GS/AI

The OPA2277 is a dual high-precision operational amplifier with ultra-low offset voltage of 10 μV and drift of ±0.1 μV/°C, designed for applications requiring stable performance such as weigh scales, pressure transmitters, and data acquisition systems. It operates from ±2 V to ±18 V supplies with a quiescent current of 800 μA per amplifier. The OPA2277PA variant is packaged in an 8-pin PDIP with a body size of 6.35 mm × 9.81 mm and is rated for operation from -40°C to 85°C. It features external offset trim pins and is unity-gain stable with high common-mode rejection of 140 dB and power-supply rejection of 130 dB.

Suppliers

Company
Product
Description
Supplier Links
OPA2277 High Precision Operational Amplifiers - OPA2277PA - Texas Instruments
Dallas, TX, United States
OPA2277 High Precision Operational Amplifiers
OPA2277PA
OPA2277 High Precision Operational Amplifiers OPA2277PA
High Precision Operational Amplifiers 8-PDIP

High Precision Operational Amplifiers 8-PDIP

Buy Now Datasheet
 - OPA2277PA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 20uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 20uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277PA - 026014-OPA2277PA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277PA
026014-OPA2277PA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277PA 026014-OPA2277PA
Manufacturer: Texas Instruments Win Source Part Number: 026014-OPA2277PA Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.8 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 20μV Family Name: OPA2277 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 790μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): LT1013ACN8#TRM; LT1413ACN8#TR; LT1413ACN8; LT1413ACN8#TRM; Introduction Date: March 06, 2006 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 026014-OPA2277PA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 20μV
Family Name: OPA2277
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 790μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LT1013ACN8#TRM; LT1413ACN8#TR; LT1413ACN8; LT1413ACN8#TRM;
Introduction Date: March 06, 2006
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Test & Measurement

Buy Now Datasheet
Op Amps - 3071673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
3071673
Op Amps 3071673
Texas Instruments OPA2277PA

Texas Instruments OPA2277PA

Supplier's Site
Op Amps - 1003805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1003805
Op Amps 1003805
Texas Instruments OPA2277PA

Texas Instruments OPA2277PA

Supplier's Site
Op Amps - 3071673P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
3071673P
Op Amps 3071673P
Texas Instruments OPA2277PA

Texas Instruments OPA2277PA

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - OPA2277PA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2277PA-ND
Instrumentation, Op Amps, Buffer Amps OPA2277PA-ND
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 18V Operational Amplifier IC
687-OPA2277PA
Dual 1MHz 18V Operational Amplifier IC 687-OPA2277PA
Dual Op Amp, 1MHz BW, 20uV Vos, 115dB CMRR, 18V, 8-PDIP Product overview: OPA2277PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2277PA can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz BW, 20uV Vos, 115dB CMRR, 18V, 8-PDIP Product overview: OPA2277PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2277PA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2277PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2277PA
Instrumentation, OP Amps, Buffer Amps OPA2277PA
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277PA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2277PA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2277PA
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2277PA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2277PA
Integrated Circuits (ICs) - Linear - Amplifiers OPA2277PA
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2277PA
Precision Amplifiers OPA2277PA
Precision Amplifiers High Precision Oper Amplifier

Precision Amplifiers High Precision Oper Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2277PA - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2277PA
Instrumentation, OP Amps, Buffer Amps OPA2277PA
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Ic, Op Amp, Dual; No. Of Amplifiers Texas Instruments - 29AH1202 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Dual; No. Of Amplifiers Texas Instruments
29AH1202
Ic, Op Amp, Dual; No. Of Amplifiers Texas Instruments 29AH1202
IC, OP AMP, DUAL; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 2V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

IC, OP AMP, DUAL; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 2V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2277PA OPA2277PA 026014-OPA2277PA 3071673 3071673P OPA2277PA-ND 687-OPA2277PA OPA2277PA OPA2277PA OPA2277PA OPA2277PA OPA2277PA 29AH1202
Product Name OPA2277 High Precision Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277PA Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Dual 1MHz 18V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, Dual; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 4 to 36 volts 18 volts 4 volts 4 volts 2 to 18 volts
VOS 0.0250 millivolts 0.0200 millivolts 0.0200 millivolts 0.0200 millivolts
Quiescent Current (IQ) 825 microamps
CMRR 130 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCLVD1213RGTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
LT1013M Dual Precision Operational Amplifier - 5962-88760022A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
4 suppliers