Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2182IDGKR

Description
Win Source Part Number: 1260427-OPA2182IDGKR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 10V/µs Gain Bandwidth Product: 5 MHz Current - Input Bias: 50 pA Voltage - Input Offset: 0.45 µV Current - Supply: 850µA Current - Output / Channel: 65 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA2182IDGKRCT,2 96-OPA2182IDGKRTR,29 6-OPA2182IDGKRDKR Base Product Number: OPA2182 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1260427-OPA2182IDGKR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 10V/µs Gain Bandwidth Product: 5 MHz Current - Input Bias: 50 pA Voltage - Input Offset: 0.45 µV Current - Supply: 850µA Current - Output / Channel: 65 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA2182IDGKRCT,2 96-OPA2182IDGKRTR,29 6-OPA2182IDGKRDKR Base Product Number: OPA2182 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260427-OPA2182IDGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260427-OPA2182IDGKR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260427-OPA2182IDGKR
Win Source Part Number: 1260427-OPA2182IDGKR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 10V/µs Gain Bandwidth Product: 5 MHz Current - Input Bias: 50 pA Voltage - Input Offset: 0.45 µV Current - Supply: 850µA Current - Output / Channel: 65 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA2182IDGKRCT,2 96-OPA2182IDGKRTR,29 6-OPA2182IDGKRDKR Base Product Number: OPA2182 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1260427-OPA2182IDGKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 10V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 50 pA
Voltage - Input Offset: 0.45 µV
Current - Supply: 850µA
Current - Output / Channel: 65 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA2182IDGKRCT,296-OPA2182IDGKRTR,296-OPA2182IDGKRDKR
Base Product Number: OPA2182
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V

Buy Now
Singapore, Singapore
Dual 36V 5000kHz Operational Amplifier IC
687-OPA2182IDGKR
Dual 36V 5000kHz Operational Amplifier IC 687-OPA2182IDGKR
Dual Op Amp, 36V, 5000kHz BW, Low Offset, 8-Pin VSSOP Product overview: OPA2182IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 5000kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, 5000kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2182IDGKR can be used for catalog matching and distributor lookup.

Dual Op Amp, 36V, 5000kHz BW, Low Offset, 8-Pin VSSOP Product overview: OPA2182IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 5000kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, 5000kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2182IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2182IDGKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2182IDGKRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2182IDGKRDKR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2182IDGKRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2182IDGKRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2182IDGKRTR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2182IDGKRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2182IDGKRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2182IDGKRCT-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2182IDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2182IDGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2182IDGKR
IC OPAMP ZER-DRIFT 2CIRC 8VSSOP

IC OPAMP ZER-DRIFT 2CIRC 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2182IDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2182IDGKR
Instrumentation, OP Amps, Buffer Amps OPA2182IDGKR
IC OPAMP ZER-DRIFT 2CIRC 8VSSOP

IC OPAMP ZER-DRIFT 2CIRC 8VSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2182IDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2182IDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2182IDGKR
IC OPAMP ZER-DRIFT 2CIRC 8VSSOP

IC OPAMP ZER-DRIFT 2CIRC 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2182IDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2182IDGKR
Instrumentation, OP Amps, Buffer Amps OPA2182IDGKR
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1260427-OPA2182IDGKR 687-OPA2182IDGKR 296-OPA2182IDGKRDKR-ND OPA2182IDGKR OPA2182IDGKR OPA2182IDGKR OPA2182IDGKR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 36V 5000kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.8500 milliamps 0.8500 milliamps 0.8500 milliamps 0.8500 milliamps
VOS 4.50E-4 millivolts 4.50E-4 millivolts 4.50E-4 millivolts
IBIAS 5.00E-5 µA 5.00E-5 µA 5.00E-5 µA
GBW 5 MHz 5 MHz 5 MHz
Slew Rate 10 V/µs 10 V/µs 1.00E-5 V/µs 10 V/µs 10 V/µs
Unlock Full Specs
to access all available technical data