Quarktwin Technology Ltd. Datasheets for Buffer Amplifiers
Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Amplifier Circuit | |
| Audio Amplifier 2 Circuit 8-SOIC | |
| Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154", 3.90mm Width) | |
| Clock Fanout Buffer (Distribution), Divider IC 1:2 2 GHz 16-VFQFN Exposed Pad, 16-MLF® | |
| Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 1 GHz 44-VFQFN Exposed Pad, 44-MLF® | |
| Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 3 GHz 44-VFQFN Exposed Pad, 44-MLF® | |
| Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 160 MHz 28-LCC (J-Lead) | |
| Clock Fanout Buffer (Distribution), Translator IC 1:4 3.5 GHz 16-VFQFN Exposed Pad, 16-MLF® | |
| Clock Multiplexer IC 2:10 2 GHz 44-VFQFN Exposed Pad, 44-MLF® | |
| CMOS Amplifier 1 Circuit Rail-to-Rail | |
| CMOS Amplifier 1 Circuit SMV | |
| CMOS Amplifier 1 Circuit UFV | |
| CMOS Amplifier 2 Circuit 8-SSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-STDFN (2x2) | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 20-STQFN (2x3) | |
| Current Feedback Amplifier 1 Circuit 16-VQFN (3x3) | |
| Current Feedback Amplifier 1 Circuit 8-HVSSOP | |
| Current Feedback Amplifier 1 Circuit 8-SO PowerPad | |
| Current Feedback Amplifier 1 Circuit 8-SOIC | |
| Current Feedback Amplifier 1 Circuit 8-VSSOP | |
| Current Feedback Amplifier 1 Circuit Die | |
| Current Feedback Amplifier 1 Circuit No Die | |
| Current Feedback Amplifier 1 Circuit SOT-23-5 | |
| Current Feedback Amplifier 2 Circuit 14-HTSSOP | |
| Current Feedback Amplifier 2 Circuit 14-SOIC | |
| Current Feedback Amplifier 2 Circuit 8-HVSSOP | |
| Current Feedback Amplifier 2 Circuit 8-SO PowerPad | |
| Current Feedback Amplifier 2 Circuit 8-SOIC | |
| Current Feedback Amplifier 2 Circuit 8-VSSOP | |
| Current Sense Amplifier 1 Circuit 16-CDIP | |
| Current Sense Amplifier 1 Circuit 8-SOIC | |
| Current Sense Amplifier 1 Circuit SOT-23-5 | |
| Differential Amplifier 1 Circuit 16-VQFN (4x4) | |
| Differential Amplifier 1 Circuit 8-SOIC | |
| Differential Amplifier 1 Circuit 8-VSSOP | |
| General Purpose Amplifier 1 Circuit 5-SSOP | |
| General Purpose Amplifier 1 Circuit ESV | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 1 Circuit SMV | |
| General Purpose Amplifier 2 Circuit 16-PDIP | |
| General Purpose Amplifier 2 Circuit 8-SSOP | |
| General Purpose Amplifier 2 Circuit No 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| Limiting Amplifier 1 Circuit Differential 10-MLF® (2x2) | |
| Limiting Amplifier 1 Circuit Differential 10-MSOP-EP | |
| Limiting Amplifier 1 Circuit Differential 16-MLF® (3x3) | |
| Limiting Amplifier 1 Circuit Differential 16-QFN (3x3) | |
| Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3) | |
| Limiting Postamplifier IC Optical Networks 16-MLF® (3x3) | |
| Power Amplifier 2 Circuit 16-PDIP | |
| Power Amplifier 2 Circuit 16-SOEIAJ | |
| Power Amplifier 2 Circuit 16-SOIC | |
| Power Amplifier 2 Circuit 8-PDIP | |
| Sample and Hold Amplifier 1 Circuit 14-CDIP | |
| Transceiver, Non-Inverting 1 Element 3 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48) | |
| Variable Gain Amplifier 1 Circuit Differential 20-SSOP | |
| Voltage Feedback Amplifier 1 Circuit 8-CDIP | |
| Voltage Feedback Amplifier 1 Circuit 8-HVSSOP | |
| Voltage Feedback Amplifier 1 Circuit 8-SOIC | |
| Voltage Feedback Amplifier 1 Circuit No 20-LCCC (8.89x8.89) | |
| Voltage Feedback Amplifier 1 Circuit No 8-CDIP | |
| Voltage Feedback Amplifier 1 Circuit Push-Pull 20-LCCC (8.89x8.89) | |
| Voltage Feedback Amplifier 1 Circuit Push-Pull 8-CDIP | |
| Voltage Feedback Amplifier 2 Circuit 8-HVSSOP | |
| Voltage Feedback Amplifier 2 Circuit 8-SOIC | |
| Zero-Drift Amplifier 1 Circuit 14-PDIP | |
| Zero-Drift Amplifier 1 Circuit 8-CERDIP | |
| Zero-Drift Amplifier 1 Circuit 8-PDIP | |
| Zero-Drift Amplifier 2 Circuit 8-PDIP | |
| Zero-Drift Amplifier 2 Circuit 8-SOIC |
| << Prev | Next >> |