General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1084615-OPA2172IDRGT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.6mA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
2-Channel, 10-MHz, 36V, high slew-rate, low-noise, RRO, op amp 8-SON -40 to 125 Product overview: OPA2172IDRGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2172IDRGT can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1000uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Operational Amplifiers - Op Amps 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 8-SON -40 to 125
IC OPAMP GP 2 CIRCUIT 8SON
IC OPAMP GP 2 CIRCUIT 8SON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-43253-6-ND | 1084615-OPA2172IDRGT | 687-OPA2172IDRGT | OPA2172IDRGT | OPA2172IDRGT | OPA2172IDRGT | OPA2172IDRGT | OPA2172IDRGT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2172IDRGT | Dual 36V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | ||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 8-WFDFN Exposed Pad | 8-SON (3x3) | WSON8 | 8-WFDFN Exposed Pad | Surface Mount |