Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier 8-VSSOP -40 to 125
150MHz CMOS Op Amp, 2-Ch, 80V/µs, 5pA Ib, 5.5V, MSOP Product overview: OPA2301AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2301AIDGKT can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-VSSOP
CMOS Amplifier 2 Circuit 8-VSSOP
CMOS Amplifier 2 Circuit 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233466-OPA2301AIDGK
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1mV
Family Name: OPA2301
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 70mA
SR - Slew Rate: 80 V/μs
GBP - Gain Bandwidth Product: 150MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4075AJEUA+; MAX4075AOEUA+; MAX4075AOEUA+T;
Introduction Date: December 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 8VSSOP
CMOS Amplifier 2 Circuit 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
IC, OP-AMP VFB 150MHZ DUAL 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:150MHz; Slew Rate:80V/µs; Supply Voltage Range:± 1.35V to ± 2.75V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8VSSOP
High Speed Operational Amplifiers Lo-Noise High-Speed 16-Bit Accurate CMOS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2301AIDGKT | 687-OPA2301AIDGKT | 296-18693-2-ND | 1233466-OPA2301AIDGKT | OPA2301AIDGKT | OPA2301AIDGKT | OPA2301AIDGKT | 26AJ7789 | OPA2301AIDGKT | OPA2301AIDGKT |
| Product Name | OPA2301 Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier | 150MHz 80V 5.5V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2301AIDGKT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Vfb 150Mhz Dual 8Msop; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 12000 microamps | |||||||||
| CMRR | 66 dB |