RAIL-TO-RAIL INPUT AND OUTPUT, 2
RAIL-TO-RAIL INPUT AND OUTPUT, 2
RAIL-TO-RAIL INPUT AND OUTPUT, 2
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
RAIL-TO-RAIL INPUT AND OUTPUT, 2
RAIL-TO-RAIL INPUT AND OUTPUT, 2
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA2186DRCT-ND | OPA2186DR | OPA2186DR | OPA2186DR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.0900 milliamps | 0.0900 milliamps | ||
| Slew Rate | 0.3500 V/µs | 0.3500 V/µs | 3.50E-7 V/µs | 0.3500 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | -40degC ~ 125degC (TA) | Surface Mount |