The OPA228U is a high precision, low noise operational amplifier from Texas Instruments, designed for applications requiring both AC and precision DC performance. It features a low noise density of 3 nV/,àöHz and a wide bandwidth of 33 MHz, with a high slew rate of 10 V/Oºs, making it suitable for high-speed applications. The amplifier has a high common-mode rejection ratio (CMRR) of 138 dB and an open-loop gain of 160 dB, ensuring accurate signal amplification. It operates with a low input bias current of 10 nA maximum and a low offset voltage of 75 µV maximum, which enhances its precision in sensitive applications. The OPA228U supports a wide supply range from ±2.5 V to ±18 V and is available in both DIP-8 and SO-8 packages. This operational amplifier is ideal for use in data acquisition systems, professional audio equipment, and industrial monitoring applications.
High Precision, Low Noise Operational Amplifiers 8-SOIC
33MHz Op Amp, 3nV/Hz, 5uV Vos, 120dB CMRR, 18V, 8-SOIC Product overview: OPA228U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 33MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA228U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233462-OPA228U
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers High Prec Low Noise Oper Amplifier
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, HIGH PRECISION 33MHZ, 228; No. of Amplifiers:1 Amplifier; Bandwidth:33MHz; Slew Rate:11V/µs; Supply Voltage Range:± 2.5V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, HIGH PRECISION 33MHZ, 228; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:33MHZ; SLEW RATE:11V/µS; SUPPLY VOLTAGE RANGE:± 2.5V TO ± 18V, ± 5V TO ± 15V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA228U | 687-OPA228U | 1233462-OPA228U | OPA228U-ND | OPA228U | OPA228U | OPA228U | 33AH4573 | OPA228U | OPA228U | 16746488 |
| Product Name | OPA228 High Precision, Low Noise Operational Amplifiers | 33MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA228U | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, High Precision 33Mhz, 228; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 2.5 to 18 volts | 5 volts | |||||||
| VOS | 0.0750 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||||
| Quiescent Current (IQ) | 3800 microamps | ||||||||||
| CMRR | 120 dB |