36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 8-VSSOP -40 to 125
2-Channel, 10-MHz, 36V, high slew-rate, low-noise, RRO, op amp 8-VSSOP -40 to 125 Product overview: OPA2172IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2172IDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 808218-OPA2172IDGKR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 8pA
Voltage - Input Offset: 200μV
Current - Supply: 1.6mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 8-VSSOP -40 to 125
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2172IDGKR | 687-OPA2172IDGKR | 808218-OPA2172IDGKR | 296-47348-2-ND | OPA2172IDGKR | OPA2172IDGKR | OPA2172IDGKR | OPA2172IDGKR | OPA2172IDGKR |
| Product Name | OPA2172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier | Dual 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2172IDGKR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 volts | 4.5 volts | ||||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| Quiescent Current (IQ) | 1800 microamps | ||||||||
| CMRR | 90 dB | ||||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz |