Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 350kHz BW, 70uV Vos, 18V, 275uA, 8-SOIC Product overview: OPA2234U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350kHz, 18V, 275uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350kHz, 18V, 275uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2234U/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026000-OPA2234U/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 12nA
Voltage - Input Offset: 70μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 275μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): TS512AIDT; TS512AIYDT; UPC358G2(5)-A; OPA2234U/2K5;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SOIC
Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2234U/2K5 | 296-31700-2-ND | 687-OPA2234U/2K5 | 026000-OPA2234U/2K5 | OPA2234U/2K5 | 815-OPA2234U/2K5 | OPA2234U/2K5 | OPA2234U/2K5 | OPA2234U/2K5 |
| Product Name | OPA2234 Low Power, Precision Single-Supply Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual 350kHz 18V 275uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234U/2K5 | Integrated Circuits (ICs) - Linear - Amplifiers | Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 36 volts | 18 volts | 2.7 to 36 volts | 2.7 volts | 15 volts | 2.7 volts | |||
| VOS | 0.1000 millivolts | 0.0700 millivolts | 0.1000 millivolts | 0.0700 millivolts | 0.0700 millivolts | ||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 91 dB |