Texas Instruments OPA2251 Single-Supply, MicroPower Operational Amplifiers OPA2251UA/2K5

Description
Single-Supply, MicroPower Operational Amplifiers 8-SOIC
Request a Quote
Description
Single-Supply, MicroPower Operational Amplifiers 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2251UA/2K5 is a dual-channel, single-supply, micro-power operational amplifier in an 8-pin SOIC package, optimized for ±15V supply operation. It consumes 25 μA quiescent current, features rail-to-rail output swing within 50 mV of the supplies, and operates from single supplies of 2.7 V to 36 V or dual supplies of ±1.35 V to ±18 V. The device has a maximum offset voltage of ±250 μV and a common-mode rejection ratio of 124 dB. It is specified for operation from −40°C to +85°C and is packaged in a 2500-piece tape and reel format with a 330 mm reel diameter, 12.4 mm tape width, and 353 mm × 353 mm × 32 mm box dimensions.

Datasheet Summary
Powered by GS/AI

The OPA2251UA/2K5 is a dual-channel, single-supply, micro-power operational amplifier in an 8-pin SOIC package, optimized for ±15V supply operation. It consumes 25 μA quiescent current, features rail-to-rail output swing within 50 mV of the supplies, and operates from single supplies of 2.7 V to 36 V or dual supplies of ±1.35 V to ±18 V. The device has a maximum offset voltage of ±250 μV and a common-mode rejection ratio of 124 dB. It is specified for operation from −40°C to +85°C and is packaged in a 2500-piece tape and reel format with a 330 mm reel diameter, 12.4 mm tape width, and 353 mm × 353 mm × 32 mm box dimensions.

Suppliers

Company
Product
Description
Supplier Links
OPA2251 Single-Supply, MicroPower Operational Amplifiers - OPA2251UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA2251 Single-Supply, MicroPower Operational Amplifiers
OPA2251UA/2K5
OPA2251 Single-Supply, MicroPower Operational Amplifiers OPA2251UA/2K5
Single-Supply, MicroPower Operational Amplifiers 8-SOIC

Single-Supply, MicroPower Operational Amplifiers 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 35kHz 27uA 18V Operational Amplifier IC
687-OPA2251UA/2K5
Dual 35kHz 27uA 18V Operational Amplifier IC 687-OPA2251UA/2K5
Dual Op Amp, 35kHz GBW, 27uA, 18V, 8-SOIC Product overview: OPA2251UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35kHz, 27uA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 35kHz, 27uA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2251UA/2K5 can be used for catalog matching and distributor lookup.

Dual Op Amp, 35kHz GBW, 27uA, 18V, 8-SOIC Product overview: OPA2251UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35kHz, 27uA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 35kHz, 27uA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2251UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2251UA/2K5 - 852337-OPA2251UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2251UA/2K5
852337-OPA2251UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2251UA/2K5 852337-OPA2251UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 852337-OPA2251UA/2K5 Series: microPOWER™ Features: Amplifier 2 Circuit Package: Reel - TR Family Name: OPA2251 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-46149-6, OPA2251UA/2K5-ND, 296-46149-1, 296-46149-2, OPA2251UA/2K5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 852337-OPA2251UA/2K5
Series: microPOWER™
Features: Amplifier 2 Circuit
Package: Reel - TR
Family Name: OPA2251
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-46149-6, OPA2251UA/2K5-ND, 296-46149-1, 296-46149-2, OPA2251UA/2K5-NDR

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46149-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46149-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46149-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46149-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46149-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46149-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46149-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46149-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46149-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2251UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2251UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2251UA/2K5
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
IC OPAMP GP 35KHZ RRO 8SOIC - 815-OPA2251UA/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 35KHZ RRO 8SOIC
815-OPA2251UA/2K5
IC OPAMP GP 35KHZ RRO 8SOIC 815-OPA2251UA/2K5
IC OPAMP GP 35KHZ RRO 8SOIC

IC OPAMP GP 35KHZ RRO 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2251UA/2K5
Operational Amplifiers - Op Amps OPA2251UA/2K5
Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp

Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2251UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2251UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2251UA/2K5
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2251UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2251UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2251UA/2K5
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2251UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2251UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2251UA/2K5
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2251UA/2K5 687-OPA2251UA/2K5 852337-OPA2251UA/2K5 296-46149-2-ND OPA2251UA/2K5 815-OPA2251UA/2K5 OPA2251UA/2K5 OPA2251UA/2K5 OPA2251UA/2K5 OPA2251UA/2K5
Product Name OPA2251 Single-Supply, MicroPower Operational Amplifiers Dual 35kHz 27uA 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2251UA/2K5 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 35KHZ RRO 8SOIC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 2.7 volts 36 volts
GBW 0.0350 MHz 0.0350 MHz 0.0350 MHz
Slew Rate 0.0100 V/µs 0.0100 V/µs 0.0100 V/µs 0.0100 V/µs 0.0100 V/µs 1.00E-8 V/µs
CMRR 100 dB
Unlock Full Specs
to access all available technical data