The OPA2301AIDG4 is a low-noise, high-speed CMOS operational amplifier designed for 16-bit accurate applications. It features a high bandwidth of 150 MHz and a settling time of 150 ns for 16-bit resolution. The amplifier exhibits low noise characteristics with a voltage noise density of 3 nV/,àöHz and low total harmonic distortion of 0.003%. It operates on a single supply voltage ranging from 2.7V to 5.5V, with a typical quiescent current of 9.5 mA. The device is unity-gain stable and provides excellent output swing capabilities, allowing for output voltages within 100 mV of the supply rails. The OPA2301 is suitable for applications such as 16-bit ADC input drivers, low-noise preamplifiers, and active filtering. It is available in compact SO-8 and MSOP-8 packages and is specified for operation over an industrial temperature range of -40°C to +125°C.
Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier 8-SOIC -40 to 125
CMOS Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers Lo-Noise High-Speed 16-Bit Accurate CMOS
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2301AIDG4 | OPA2301AIDG4-ND | OPA2301AIDG4 | OPA2301AIDG4 | OPA2301AIDG4 | OPA2301AIDG4 |
| Product Name | OPA2301 Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 5 millivolts | 1 millivolts | ||||
| Quiescent Current (IQ) | 12000 microamps | |||||
| CMRR | 66 dB |