Dual, Low Offset, Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233469-OPA2317ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 300kHz BW, 20uV Vos, Rail-to-Rail, 2.75V, SOIC Product overview: OPA2317ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300kHz, 2.75V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300kHz, 2.75V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2317ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 90uV Offset-Max, CMOS, PDSO8
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
Operational Amplifiers - Op Amps Dual,Low Offset,RRIO Op Amp
IC OPAMP GP 300KHZ RRO 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA2317ID | 1233469-OPA2317ID | 296-36438-5-ND | 687-OPA2317ID | OPA2317ID | OPA2317ID | OPA2317ID | OPA2317ID | OPA2317ID | 815-OPA2317ID |
| Product Name | OPA2317 Dual, Low Offset, Rail-to-Rail I/O Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2317ID | Instrumentation, Op Amps, Buffer Amps | Dual 300kHz 2.75V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | IC OPAMP GP 300KHZ RRO 8SOIC | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||||||||
| VOS | 0.1000 millivolts | 0.0200 millivolts | ||||||||
| Quiescent Current (IQ) | 35 microamps | |||||||||
| CMRR | 95 dB |