High Precision, Low Noise Operational Amplifiers 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
Operational Amplifier, 1 Func, 75uV Offset-Max, BIPolar, PDIP8
Op Amp, 8MHz BW, 75uV Vos, 120dB CMRR, 18V, PDIP Product overview: OPA227P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA227P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233459-OPA227P
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC, OP-AMP, 8MHZ, 2.3V/ US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC, OP-AMP, 8MHZ, 2.3V/ US, DIP-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:8MHZ; SLEW RATE:2.3V/µS; SUPPLY VOLTAGE RANGE:± 2.5V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Precision Amplifiers High Prec Low Noise Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA227P | 6605507 | 6605507P | OPA227P-ND | OPA227P | 687-OPA227P | 1233459-OPA227P | OPA227P | OPA227P | 29AH6947 | 21309965 | OPA227P | OPA227P |
| Product Name | OPA227 High Precision, Low Noise Operational Amplifiers | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | 8MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA227P | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp, 8Mhz, 2.3V/ Us, Dip-8; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 5 volts | ||||||||||
| VOS | 0.0750 millivolts | 0.0050 millivolts | |||||||||||
| Quiescent Current (IQ) | 3800 microamps | ||||||||||||
| CMRR | 120 dB |