Texas Instruments OPA2227 High Precision, Low Noise Operational Amplifiers OPA2227UA/2K5E4

Description
High Precision, Low Noise Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
High Precision, Low Noise Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2227 High Precision, Low Noise Operational Amplifiers - OPA2227UA/2K5E4 - Texas Instruments
Dallas, TX, United States
OPA2227 High Precision, Low Noise Operational Amplifiers
OPA2227UA/2K5E4
OPA2227 High Precision, Low Noise Operational Amplifiers OPA2227UA/2K5E4
High Precision, Low Noise Operational Amplifiers 8-SOIC -40 to 85

High Precision, Low Noise Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227UA/2K5E4 - 088798-OPA2227UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227UA/2K5E4
088798-OPA2227UA/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227UA/2K5E4 088798-OPA2227UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 088798-OPA2227UA/2K5 E4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2.3 V/μs Current - Input Bias: 2.5nA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 3.7mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 8MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 088798-OPA2227UA/2K5E4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Power Management

Buy Now Datasheet
Dual 8MHz 18V SOIC Operational Amplifier IC - 687-OPA2227UA/2K5E4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 8MHz 18V SOIC Operational Amplifier IC
687-OPA2227UA/2K5E4
Dual 8MHz 18V SOIC Operational Amplifier IC 687-OPA2227UA/2K5E4
Dual Op Amp, 8MHz BW, 200uV Vos, 18V, 8-SOIC Product overview: OPA2227UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2227UA/2K5E4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 8MHz BW, 200uV Vos, 18V, 8-SOIC Product overview: OPA2227UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2227UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2227UA/2K5E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2227UA/2K5E4
Instrumentation, OP Amps, Buffer Amps OPA2227UA/2K5E4
General Purpose Amplifier 2 Circuit No 8-SOIC

General Purpose Amplifier 2 Circuit No 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2227UA/2K5E4
Operational Amplifiers - Op Amps OPA2227UA/2K5E4
Operational Amplifiers - Op Amps High Prec Low Noise Oper Amplifier

Operational Amplifiers - Op Amps High Prec Low Noise Oper Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2227UA/2K5E4 088798-OPA2227UA/2K5E4 687-OPA2227UA/2K5E4 OPA2227UA/2K5E4 OPA2227UA/2K5E4
Product Name OPA2227 High Precision, Low Noise Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227UA/2K5E4 Dual 8MHz 18V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 5 to 36 volts 18 volts
VOS 0.0750 millivolts 0.0100 millivolts 0.0100 millivolts
Quiescent Current (IQ) 3800 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA128-HT High Temperature Precision Low Power Instrumentation Amplifiers. - INA128HD - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
LM10QML Operational Amplifier and Voltage Reference - 5962-8760401GA - Texas Instruments
Specs
Supply Voltage (VS) 1.1 to 45 volts
VOS 2 millivolts
Quiescent Current (IQ) 400 microamps
View Details
5 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details