Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps OPA2316SIRUGT

Description
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-44544-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44544-2-ND
Instrumentation, Op Amps, Buffer Amps 296-44544-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44544-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44544-1-ND
Instrumentation, Op Amps, Buffer Amps 296-44544-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44544-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44544-6-ND
Instrumentation, Op Amps, Buffer Amps 296-44544-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316SIRUGT - 1084649-OPA2316SIRUGT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316SIRUGT
1084649-OPA2316SIRUGT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316SIRUGT 1084649-OPA2316SIRUGT
Manufacturer: Texas Instruments Win Source Part Number: 1084649-OPA2316SIRUG T Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-X2QFN (2x1.5) Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 400μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084649-OPA2316SIRUGT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-X2QFN (2x1.5)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 400μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive 10MHz Operational Amplifier IC - 687-OPA2316SIRUGT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10MHz Operational Amplifier IC
687-OPA2316SIRUGT
Automotive 10MHz Operational Amplifier IC 687-OPA2316SIRUGT
2-Ch 10MHz RRIO CMOS Op Amp, 10-Pin, Automotive Product overview: OPA2316SIRUGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2316SIRUGT can be used for catalog matching and distributor lookup.

2-Ch 10MHz RRIO CMOS Op Amp, 10-Pin, Automotive Product overview: OPA2316SIRUGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2316SIRUGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316SIRUGT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2316SIRUGT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2316SIRUGT
IC CMOS 2 CIRCUIT 10X2QFN

IC CMOS 2 CIRCUIT 10X2QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2316SIRUGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2316SIRUGT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2316SIRUGT
IC CMOS 2 CIRCUIT 10X2QFN

IC CMOS 2 CIRCUIT 10X2QFN

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2316SIRUGT
Operational Amplifiers - Op Amps OPA2316SIRUGT
Operational Amplifiers - Op Amps 10Mhz, Low Power Low-Noise, 1.8V

Operational Amplifiers - Op Amps 10Mhz, Low Power Low-Noise, 1.8V

Buy Now Datasheet
Op-Amp, 10Mhz, 6V/us, X2Qfn-10; No. Of Amplifiers Texas Instruments - 26AJ7791 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 10Mhz, 6V/us, X2Qfn-10; No. Of Amplifiers Texas Instruments
26AJ7791
Op-Amp, 10Mhz, 6V/us, X2Qfn-10; No. Of Amplifiers Texas Instruments 26AJ7791
OP-AMP, 10MHZ, 6V/US, X2QFN-10; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:6V/µs; Supply Voltage Range:± 0.9V to ± 2.75V, 1.8V to 5.5V; Amplifier Case Style:X2QFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, 10MHZ, 6V/US, X2QFN-10; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:6V/µs; Supply Voltage Range:± 0.9V to ± 2.75V, 1.8V to 5.5V; Amplifier Case Style:X2QFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2316SIRUGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2316SIRUGT
Instrumentation, OP Amps, Buffer Amps OPA2316SIRUGT
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 296-44544-2-ND 1084649-OPA2316SIRUGT 687-OPA2316SIRUGT OPA2316SIRUGT OPA2316SIRUGT OPA2316SIRUGT 26AJ7791 OPA2316SIRUGT
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316SIRUGT Automotive 10MHz Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Op-Amp, 10Mhz, 6V/us, X2Qfn-10; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.4000 milliamps 0.4000 milliamps 0.4000 milliamps 0.4000 milliamps
Slew Rate 6 V/µs 6 V/µs 6.00E-6 V/µs 6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type 10-XFQFN 10-X2QFN (2x1.5) Surface Mount 10-XFQFN
Unlock Full Specs
to access all available technical data