1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier 8-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 811005-OPA2313IDRGR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Current - Supply: 50μA
Current - Output / Channel: 15mA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: OPA2313
2-Ch 1MHz Op Amp, 1.8V-5.5V, 50uA, 15mA, SON Product overview: OPA2313IDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2313IDRGR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP GP 2 CIRCUIT 8SON
Operational Amplifiers - Op Amps 1MHz MicroPwr Lo Noise RRIO Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP GP 2 CIRCUIT 8SON
IC OPAMP GP 2 CIRCUIT 8SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2313IDRGR | 811005-OPA2313IDRGR | 687-OPA2313IDRGR | 296-OPA2313IDRGRTR-ND | OPA2313IDRGR | OPA2313IDRGR | OPA2313IDRGR | OPA2313IDRGR | OPA2313IDRGR |
| Product Name | OPA2313 1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2313IDRGR | 1MHz 1.8V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 2.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 60 microamps | ||||||||
| CMRR | 70 dB |