Manufacturer: Texas Instruments
Win Source Part Number: 1233429-OPA2187IDGKR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Precision Op Amp, Zero-Drift, Low-Noise, 550kHz, 8-Pin VSSOP Product overview: OPA2187IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 550kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 550kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2187IDGKR can be used for catalog matching and distributor lookup.
OP-AMP, DUAL, 550KHZ, 0.2V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:550kHz; Slew Rate:0.2V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
Operational Amplifiers - Op Amps Low-power, 1uV Vos, 0.001uV/G C, 36V zero-drift operational amplifier with rail-to-rail output 8-VSSOP -40 to 125
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1233429-OPA2187IDGKR | 296-45347-1-ND | 687-OPA2187IDGKR | 26AJ7782 | OPA2187IDGKR | OPA2187IDGKR | OPA2187IDGKR | OPA2187IDGKR | OPA2187IDGKR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2187IDGKR | Instrumentation, Op Amps, Buffer Amps | Dual 550kHz Operational Amplifier IC | Op-Amp, Dual, 550Khz, 0.2V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |