Texas Instruments OPA2234 Low Power, Precision Single-Supply Operational Amplifiers OPA2234UA/2K5G4

Description
Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2234 Low Power, Precision Single-Supply Operational Amplifiers - OPA2234UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2234 Low Power, Precision Single-Supply Operational Amplifiers
OPA2234UA/2K5G4
OPA2234 Low Power, Precision Single-Supply Operational Amplifiers OPA2234UA/2K5G4
Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85

Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234UA/2K5G4 - 087680-OPA2234UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234UA/2K5G4
087680-OPA2234UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234UA/2K5G4 087680-OPA2234UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 087680-OPA2234UA/2K5 G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 12nA Voltage - Input Offset: 70μV Family Name: OPA2234 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 275μA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 350kHz Alternative Parts (Cross-Reference): NJM#2904E-TE1; NJM2904E-TE2; NJM#2904E-TE2; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087680-OPA2234UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 12nA
Voltage - Input Offset: 70μV
Family Name: OPA2234
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 275μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): NJM#2904E-TE1; NJM2904E-TE2; NJM#2904E-TE2;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 350kHz 18V SOIC Operational Amplifier IC
687-OPA2234UA/2K5G4
Dual 350kHz 18V SOIC Operational Amplifier IC 687-OPA2234UA/2K5G4
Dual Op Amp, 350kHz BW, 70uV Vos, 18V, 8-SOIC Product overview: OPA2234UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2234UA/2K5G4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 350kHz BW, 70uV Vos, 18V, 8-SOIC Product overview: OPA2234UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2234UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - OPA2234UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2234UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2234UA/2K5G4-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2234UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2234UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2234UA/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2234UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2234UA/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2234UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2234UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2234UA/2K5G4
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2234UA/2K5G4 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2234UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2234UA/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2234UA/2K5G4 087680-OPA2234UA/2K5G4 687-OPA2234UA/2K5G4 OPA2234UA/2K5G4-ND OPA2234UA/2K5G4 OPA2234UA/2K5G4 OPA2234UA/2K5G4 OPA2234UA/2K5G4
Product Name OPA2234 Low Power, Precision Single-Supply Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234UA/2K5G4 Dual 350kHz 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 18 volts 2.7 volts 2.7 volts
VOS 0.1000 millivolts 0.0700 millivolts 0.0700 millivolts 0.0700 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC337DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details