1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier 8-SON -40 to 125
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 127584-OPA2313IDRGT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 50μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
2-Ch 1MHz Op Amp, Low Power, RRIO, 1.8V-5.5V, 8-SON Product overview: OPA2313IDRGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2313IDRGT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Operational Amplifiers - Op Amps 1MHz MicroPwr Lo Noise RRIO Op Amp
IC OPAMP GP 2 CIRCUIT 8SON
IC OPAMP GP 2 CIRCUIT 8SON
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2313IDRGT | OPA2313IDRGT | 127584-OPA2313IDRGT | 296-35658-2-ND | 687-OPA2313IDRGT | OPA2313IDRGT | OPA2313IDRGT | OPA2313IDRGT | OPA2313IDRGT |
| Product Name | OPA2313 1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2313IDRGT | Instrumentation, Op Amps, Buffer Amps | Low-Power 1MHz 1.8V 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | |||||
| VOS | 2.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 60 microamps | ||||||||
| CMRR | 70 dB |