1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier 8-SO PowerPAD -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 086071-OPA2211AIDDAR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 27 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 3.6mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 80MHz
Alternative Parts (Cross-Reference): LT1490ACS8#TRPBF; OPA2140AID; OPA2141AID;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
2-Ch 80MHz Op Amp, 1.1nV/rtHz Noise, 18V, 3.6mA Product overview: OPA2211AIDDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 18V, 3.6mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 18V, 3.6mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2211AIDDAR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRC 8SOPWRPAD
IC OPAMP GP 2 CIRC 8SOPWRPAD
IC OPAMP GP 2 CIRC 8SOPWRPAD
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad
Precision Amplifiers 1.1nV/rtHz Noise Low Pwr,Prec Op Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2211AIDDAR | 296-43607-2-ND | 086071-OPA2211AIDDAR | 687-OPA2211AIDDAR | OPA2211AIDDAR | OPA2211AIDDAR | OPA2211AIDDAR | OPA2211AIDDAR | OPA2211AIDDAR |
| Product Name | OPA2211A 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2211AIDDAR | 80MHz 18V 3.6mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | ||||
| VOS | 0.1500 millivolts | 0.0500 millivolts | 0.0300 millivolts | 0.0300 millivolts | |||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||
| CMRR | 114 dB |