Texas Instruments OPA2277 High Precision Operational Amplifiers OPA2277P

Description
High Precision Operational Amplifiers 8-PDIP
Request a Quote Datasheet
Description
High Precision Operational Amplifiers 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2277 High Precision Operational Amplifiers - OPA2277P - Texas Instruments
Dallas, TX, United States
OPA2277 High Precision Operational Amplifiers
OPA2277P
OPA2277 High Precision Operational Amplifiers OPA2277P
High Precision Operational Amplifiers 8-PDIP

High Precision Operational Amplifiers 8-PDIP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2277P-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2277P-ND
Instrumentation, Op Amps, Buffer Amps OPA2277P-ND
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHz 18V Operational Amplifier IC
687-OPA2277P
1MHz 18V Operational Amplifier IC 687-OPA2277P
2-Ch Op Amp, 1MHz BW, 25uV Vos, 130dB CMRR, 18V, 8-PDIP Product overview: OPA2277P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2277P can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 1MHz BW, 25uV Vos, 130dB CMRR, 18V, 8-PDIP Product overview: OPA2277P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2277P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA2277P - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 20uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 20uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277P - 1084635-OPA2277P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277P
1084635-OPA2277P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277P 1084635-OPA2277P
Manufacturer: Texas Instruments Win Source Part Number: 1084635-OPA2277P Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.8 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 790μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1084635-OPA2277P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 790μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2277P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2277P
Integrated Circuits (ICs) - Linear - Amplifiers OPA2277P
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Op Amp, 1Mhz, 0.8V/us, Dip-8; No. Of Amplifiers Texas Instruments - 01M3139 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 0.8V/us, Dip-8; No. Of Amplifiers Texas Instruments
01M3139
Op Amp, 1Mhz, 0.8V/us, Dip-8; No. Of Amplifiers Texas Instruments 01M3139
OP AMP, 1MHZ, 0.8V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

OP AMP, 1MHZ, 0.8V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Op Amp, Dual Precision, Pdip8; No. Of Amplifiers Texas Instruments - 28AH4488 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Dual Precision, Pdip8; No. Of Amplifiers Texas Instruments
28AH4488
Ic, Op Amp, Dual Precision, Pdip8; No. Of Amplifiers Texas Instruments 28AH4488
IC, OP AMP, DUAL PRECISION, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 2V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

IC, OP AMP, DUAL PRECISION, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 2V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Linear Amplifier IC - 16919868 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16919868
Linear Amplifier IC 16919868
OPERATIONAL AMPLIFIER, 2 FUNC, 50UV OFFSET-MAX, BIPOLAR, 8-PIN, PDIP PACKAGE TYPE. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, 2 FUNC, 50UV OFFSET-MAX, BIPOLAR, 8-PIN, PDIP PACKAGE TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2277P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2277P
Instrumentation, OP Amps, Buffer Amps OPA2277P
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2277P - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2277P
Instrumentation, OP Amps, Buffer Amps OPA2277P
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2277P
Precision Amplifiers OPA2277P
Precision Amplifiers High Precision Oper Amplifier

Precision Amplifiers High Precision Oper Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2277P OPA2277P-ND 687-OPA2277P OPA2277P 1084635-OPA2277P OPA2277P 01M3139 16919868 OPA2277P OPA2277P OPA2277P
Product Name OPA2277 High Precision Operational Amplifiers Instrumentation, Op Amps, Buffer Amps 1MHz 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277P Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 1Mhz, 0.8V/us, Dip-8; No. Of Amplifiers Texas Instruments Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 18 volts 4 to 36 volts 4 volts 2 to 18 volts 4 volts
VOS 0.0250 millivolts 0.0100 millivolts 0.0100 millivolts 0.0100 millivolts
Quiescent Current (IQ) 825 microamps
CMRR 130 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MDA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details