The OPA2211A is a dual precision operational amplifier with 1.1 nV/√Hz voltage noise density at 1 kHz and a supply current of 3.6 mA per channel. It offers rail-to-rail output swing, a gain bandwidth product of 45 MHz at unity gain, and a slew rate of 27 V/μs. The device provides 700 ns settling time to 16-bit accuracy over a 10 V output swing, with a maximum input offset voltage of 125 μV and an offset drift of 0.35 μV/°C. It operates from a single 4.5 V to 36 V supply or dual ±2.25 V to ±18 V supplies, and is specified from -40°C to +125°C. The OPA2211AIDRGT variant is packaged in an 8-pin SON (3 mm × 3 mm) with a lead finish of NIPDAU and a thermal rating of Level-2-260C-1 Year.
1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier 8-SON -40 to 125
2-Ch Op Amp, 45MHz GBW, 1.1nV/rtHz, 18V, 8-SON Product overview: OPA2211AIDRGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2211AIDRGT can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 150uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1233437-OPA2211AIDRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
OP-AMP, PRECISION, 45MHZ, 27V/US, SON-8; No. of Amplifiers:2 Amplifier; Bandwidth:45MHz; Slew Rate:27V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SON; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SON
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP GP 80MHZ RRO 8SON
IC OPAMP GP 2 CIRCUIT 8SON
Precision Amplifiers 1.1nV/rtHz Noise Low Pwr,Prec Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2211AIDRGT | 687-OPA2211AIDRGT | OPA2211AIDRGT | 1233437-OPA2211AIDRGT | 8122574P | 8122574 | 296-OPA2211AIDRGTCT-ND | 28AH4473 | OPA2211AIDRGT | OPA2211AIDRGT | 815-OPA2211AIDRGT | OPA2211AIDRGT | OPA2211AIDRGT |
| Product Name | OPA2211A 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier | 45MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2211AIDRGT | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Op-Amp, Precision, 45Mhz, 27V/us, Son-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 80MHZ RRO 8SON | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 volts | ||||||||||
| VOS | 0.1500 millivolts | 0.0300 millivolts | |||||||||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||||||
| CMRR | 114 dB |