High Precision, Low Noise Operational Amplifiers 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Op Amp, 8MHz BW, 75uV Vos, 120dB CMRR, 18V, 8-SOIC Product overview: OPA227U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA227U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 087472-OPA227U
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Precision Amplifiers High Prec Low Noise Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
OPERATIONAL AMPLIFIER, 1 FUNC, 100UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
OP AMP, PRECISION, SOIC8, 227; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:± 2.5V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA227U | OPA227U-ND | 6607739 | 6607739P | 687-OPA227U | 087472-OPA227U | OPA227U | OPA227U | OPA227U | 203305704 | 28AH4485 |
| Product Name | OPA227 High Precision, Low Noise Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | 8MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA227U | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC Chip | Op Amp, Precision, Soic8, 227; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 5 to 36 volts | 5 volts | 2.5 to 18 volts | ||||||
| VOS | 0.0750 millivolts | 0.0100 millivolts | 0.0050 millivolts | ||||||||
| Quiescent Current (IQ) | 3800 microamps | ||||||||||
| CMRR | 120 dB |