The OPA2228UA/2K5 is a dual high-precision, low-noise operational amplifier in an 8-pin SOIC package, with a bandwidth of 33 MHz, a slew rate of 10 V/μs, a voltage noise of 3 nV/√Hz, aCMRR of 138 dB, and an open-loop gain of 160 dB. It operates over a supply range of ±2.5 V to ±18 V and an industrial temperature range of -40°C to +85°C. The device is a pin-for-pin replacement for the OP37 with improved performance. The package dimensions are consistent with SOIC-8 tape-and-reel packaging, with a tape width of 12.4 mm, a pitch of 8.0 mm, and a reel diameter of 330 mm.
High Precision, Low Noise Operational Amplifiers 8-SOIC
Dual Op Amp, 33MHz BW, 10uV Vos, 120dB CMRR, 8-SOIC Product overview: OPA2228UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 33MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2228UA/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233441-OPA2228UA/2K
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Precision Amplifiers High Prec Low Noise Oper Amplifier
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2228UA/2K5 | 687-OPA2228UA/2K5 | 1233441-OPA2228UA/2K5 | 296-46147-6-ND | OPA2228UA/2K5 | OPA2228UA/2K5 | OPA2228UA/2K5 | OPA2228UA/2K5 | OPA2228UA/2K5 |
| Product Name | OPA2228 High Precision, Low Noise Operational Amplifiers | Dual 33MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2228UA/2K5 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 5 volts | 5 volts | |||||
| VOS | 0.0750 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||||
| Quiescent Current (IQ) | 3800 microamps | ||||||||
| CMRR | 120 dB |