High Precision, Low Noise Operational Amplifiers 8-SOIC -40 to 85
Dual Op Amp, 8MHz BW, 10uV Vos, 120dB CMRR, 18V, 8-SOIC Product overview: OPA2227UAE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2227UAE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 848249-OPA2227UAE4
Features: Amplifier 2 Circuit
Package: Tube
Family Name: OPA2227
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-36064-5, OPA2227UAE4-ND
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps High Prec Low Noise Oper Amplifier
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2227UAE4 | 687-OPA2227UAE4 | 848249-OPA2227UAE4 | 296-36064-5-ND | OPA2227UAE4 | OPA2227UAE4 | OPA2227UAE4 | OPA2227UAE4 |
| Product Name | OPA2227 High Precision, Low Noise Operational Amplifiers | Dual 8MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227UAE4 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 5 volts | |||||
| VOS | 0.0750 millivolts | 0.0100 millivolts | ||||||
| Quiescent Current (IQ) | 3800 microamps | |||||||
| CMRR | 120 dB |