Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Win Source Part Number: 1348753-OPA2187ID
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tube
Number of Circuits: 2
Standard Package: 75
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 550 kHz
Current - Input Bias: 100 pA
Voltage - Input Offset: 1 µV
Current - Supply: 100µA (x2 Channels)
Current - Output / Channel: 30 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA2187
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Dual Precision Op Amp, Zero-Drift, CMOS, 10µV Offset, 550kHz BW, 8-SOIC Product overview: OPA2187ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 550kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 550kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2187ID can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Operational Amplifiers - Op Amps Low-power, 1uV Vos, 0.001uV/G C, 36V zero-drift operational amplifier with rail-to-rail output 8-SOIC -40 to 125
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP-AMP, ZERO DRIFT, 550KHZ, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:550kHz; Slew Rate:0.2V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-47172-ND | 1348753-OPA2187ID | 687-OPA2187ID | OPA2187ID | OPA2187ID | OPA2187ID | OPA2187ID | 28AH4466 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 550kHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Zero Drift, 550Khz, Soic-8; No. Of Amplifiers Texas Instruments |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | -40degC ~ 125degC (TA) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |