2-Channel, 10-MHz, low-noise, RRIO, CMOS op amp 10-X2QFN -40 to 125 Product overview: OPA2316SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2316SIRUGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 929645-OPA2316SIRUGR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Package: 10-XFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2316
Categories: Integrated Circuits (ICs)
Case / Package: 10-X2QFN (2x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-48625-2, 296-48625-1, OPA2316SIRUGR-ND, 296-48625-6
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
IC CMOS 2 CIRCUIT 10X2QFN
IC CMOS 2 CIRCUIT 10X2QFN
Operational Amplifiers - Op Amps 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 10-X2QFN -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
IC CMOS 2 CIRCUIT 10X2QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2316SIRUGR | 929645-OPA2316SIRUGR | 296-48625-2-ND | OPA2316SIRUGR | OPA2316SIRUGR | OPA2316SIRUGR | OPA2316SIRUGR | OPA2316SIRUGR |
| Product Name | Dual Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316SIRUGR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 10-X2QFN (2x1.5) | 10-XFQFN | Surface Mount | 10-XFQFN | Surface Mount | |||
| Operating Range | Automotive | |||||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.4000 milliamps | 0.4000 milliamps | 0.4000 milliamps |