Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual, 14MHz, MUX-friendly, low-noise, zero-drift, RRO, CMOS precision operational amplifier 8-VSSOP -40 to 125 Product overview: OPA2189IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 14MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2189IDGKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1130310-OPA2189IDGKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 20V/µs
Gain Bandwidth Product: 14 MHz
Current - Input Bias: 70 pA
Voltage - Input Offset: 1.5 µV
Current - Supply: 1.3mA
Current - Output / Channel: 65 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA2189IDGKRCT,2
Base Product Number: OPA2189
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
IC OPAMP ZER-DRIFT 2CIRC 8VSSOP
IC OPAMP ZER-DRIFT 2CIRC 8VSSOP
IC OPAMP ZER-DRIFT 2CIRC 8VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA2189IDGKRTR-ND | 687-OPA2189IDGKR | 1130310-OPA2189IDGKR | OPA2189IDGKR | OPA2189IDGKR | OPA2189IDGKR | OPA2189IDGKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 14MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | |||
| Slew Rate | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | 20 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |