Texas Instruments OPA2348-DIE CMOS Rail-to-Rail Operational Amplifier OPA2348TDB1

Description
CMOS Rail-to-Rail Operational Amplifier 0- 25 Only
Request a Quote Datasheet
Description
CMOS Rail-to-Rail Operational Amplifier 0- 25 Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
OPA2348-DIE CMOS Rail-to-Rail Operational Amplifier
OPA2348TDB1
OPA2348-DIE CMOS Rail-to-Rail Operational Amplifier OPA2348TDB1
CMOS Rail-to-Rail Operational Amplifier 0- 25 Only

CMOS Rail-to-Rail Operational Amplifier 0- 25 Only

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2348TDB1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2348TDB1
Instrumentation, OP Amps, Buffer Amps OPA2348TDB1
CMOS Amplifier 2 Circuit Rail-to-Rail Die

CMOS Amplifier 2 Circuit Rail-to-Rail Die

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348TDB1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2348TDB1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2348TDB1
IC CMOS 2 CIRCUIT DIE

IC CMOS 2 CIRCUIT DIE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2348TDB1
Integrated Circuits (ICs) - Linear - Amplifiers OPA2348TDB1
IC CMOS 2 CIRCUIT DIE

IC CMOS 2 CIRCUIT DIE

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2348TDB1 OPA2348TDB1 OPA2348TDB1 OPA2348TDB1
Product Name OPA2348-DIE CMOS Rail-to-Rail Operational Amplifier Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature 25 C (77 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards RoHS
VOS 1 millivolts
IBIAS 5.00E-7 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
 - CLC420AE-QML - Rochester Electronics
Specs
Package Type LCC20
Life Cycle Stage Obsolete
View Details
3 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers