Texas Instruments High-Performance Analog Dual 18V SOIC Operational Amplifier IC OPA2227UA/2K5G4

Description
OP Amp Dual GP 18V 8-Pin SOIC T/R Product overview: OPA2227UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2227UA/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OP Amp Dual GP 18V 8-Pin SOIC T/R Product overview: OPA2227UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2227UA/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V SOIC Operational Amplifier IC
687-OPA2227UA/2K5G4
Dual 18V SOIC Operational Amplifier IC 687-OPA2227UA/2K5G4
OP Amp Dual GP 18V 8-Pin SOIC T/R Product overview: OPA2227UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2227UA/2K5G4 can be used for catalog matching and distributor lookup.

OP Amp Dual GP 18V 8-Pin SOIC T/R Product overview: OPA2227UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2227UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2227UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2227UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2227UA/2K5G4-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227UA/2K5G4 - 929644-OPA2227UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227UA/2K5G4
929644-OPA2227UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227UA/2K5G4 929644-OPA2227UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 929644-OPA2227UA/2K5 G4 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 2 Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA2227 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: OPA2227UA/2K5E4, OPA2227UA/2K5E4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 929644-OPA2227UA/2K5G4
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 2 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2227
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: OPA2227UA/2K5E4, OPA2227UA/2K5E4-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2227UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2227UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2227UA/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
OP Amp Dual GP 18V 8-Pin SOIC T/R - 815-OPA2227UA/2K5G4 - Utmel Electronic Limited
Hong Kong, China
OP Amp Dual GP 18V 8-Pin SOIC T/R
815-OPA2227UA/2K5G4
OP Amp Dual GP 18V 8-Pin SOIC T/R 815-OPA2227UA/2K5G4
OP Amp Dual GP 18V 8-Pin SOIC T/R

OP Amp Dual GP 18V 8-Pin SOIC T/R

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2227UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2227UA/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2227UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2227UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2227UA/2K5G4
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA2227UA/2K5G4 OPA2227UA/2K5G4-ND 929644-OPA2227UA/2K5G4 OPA2227UA/2K5G4 815-OPA2227UA/2K5G4 OPA2227UA/2K5G4 OPA2227UA/2K5G4
Product Name Dual 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227UA/2K5G4 Integrated Circuits (ICs) - Linear - Amplifiers OP Amp Dual GP 18V 8-Pin SOIC T/R Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Slew Rate 2.3 V/µs 2.3 V/µs 2.30E-6 V/µs 2.30E-6 V/µs 2.3 V/µs
Bandwidth 8 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Surface Mount SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data