High Precision, Low Noise Operational Amplifiers 8-PDIP
Dual Op Amp, 8MHz BW, 75uV Vos, 120dB CMRR, 8-PDIP Product overview: OPA2227P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2227P can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1233438-OPA2227P
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 75uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 75uV Offset-Max, BIPolar, PDIP8
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps High Prec Low Noise Oper Amplifier
DISCONTINUED BY MANUFACTURER, IC, OPERATIONAL AMPLIFIER, 2 FUNC, 75UV OFFSET-MAX, BIPOLAR, DIP-8. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
IC, OP AMP, DUAL PRECISION, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:± 2.5V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2227P | 687-OPA2227P | OPA2227P-ND | 1233438-OPA2227P | 6610707 | 6610707P | OPA2227P | OPA2227P | OPA2227P | 17127977 | OPA2227P | OPA2227P | 28AH4474 | OPA2227P |
| Product Name | OPA2227 High Precision, Low Noise Operational Amplifiers | Dual 8MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227P | Op Amps | Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual Precision, Pdip8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 5 volts | 2.5 to 18 volts | 5 volts | |||||||||
| VOS | 0.0750 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||||||||
| Quiescent Current (IQ) | 3800 microamps | |||||||||||||
| CMRR | 120 dB |