Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 8-SON -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Dual Op Amp, 20MHz, 150uV Vos, 400pA Ib, CMOS, SON Product overview: OPA2320AIDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2320AIDRGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233471-OPA2320AIDRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 40μV
Family Name: OPA2320
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.45mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Output Current per Channel: 65mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): ISL28230CRZ-T13; ISL28230CRZ-T7A; AD8617ACPZ-RL;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 8SON
Precision Amplifiers Prec,20MHz,0.9pA Ib RRIO,CMOS Op Amp
IC CMOS 2 CIRCUIT 8SON
IC CMOS 2 CIRCUIT 8SON
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2320AIDRGR | 296-OPA2320AIDRGRTR-ND | 687-OPA2320AIDRGR | 1233471-OPA2320AIDRGR | OPA2320AIDRGR | OPA2320AIDRGR | OPA2320AIDRGR | OPA2320AIDRGR | OPA2320AIDRGR |
| Product Name | OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 20MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320AIDRGR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 volts | |||||
| VOS | 0.1500 millivolts | 0.0400 millivolts | 0.0400 millivolts | 0.0400 millivolts | |||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||
| CMRR | 100 dB |