The OPA2211SPWP is a precision operational amplifier in a 20-pin HTSSOP package with an operating temperature range of -55°C to 150°C. It features a voltage noise density of 1.1 nV/√Hz at 1 kHz, a supply current of 6 mA per channel maximum, unity-gain stability, a gain bandwidth product of 45 MHz at G=1, a slew rate of 27 V/μs, and rail-to-rail output swing. The device supports dual supplies from ±2.25 V to ±18 V or single supplies from 4.5 V to 36 V, and provides 30 mA output current. Offset voltage is specified at 350 μV maximum with a drift of 0.35 μV/°C typical. It is designed for high-temperature and down-hole drilling applications and meets extended product life cycle and traceability requirements.
1.1nV/rtHz Noise, Low Power, Precision Opamp 20-HTSSOP -55 to 150
Win Source Part Number: 1083272-OPA2211SPWP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 70
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 27V/µs
Gain Bandwidth Product: 80 MHz
Current - Input Bias: 60 nA
Voltage - Input Offset: 50 µV
Current - Supply: 3.6mA (x2 Channels)
Current - Output / Channel: 45 mA
Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ISL55004IBZ-T7; NCS5650MNTXG; THS7001IPWP; THS7001CPWP; THS7001CPWPR; AD842SE/883B;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA221
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
1.1nV/rtHz noise, low power, precision op amp 20-HTSSOP -55 to 150 Product overview: OPA2211SPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2211SPWP can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 20HTSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 20-HTSSOP
Precision Amplifiers 1.1 nV/Hz Noise Low Power Prec Op amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2211SPWP | 1083272-OPA2211SPWP | 687-OPA2211SPWP | OPA2211SPWP | OPA2211SPWP | OPA2211SPWP |
| Product Name | OPA2211-HT 1.1nV/rtHz Noise, Low Power, Precision Opamp | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Low-Power HTSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | HTSSOP | 20-PowerTSSOP (0.173", 4.40mm Width) | Rail/Tube | -55degC ~ 150degC (TJ) | SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Source Current (IS) | 3.6 milliamps | 3.6 milliamps | ||||
| VOS | 0.0500 millivolts | 0.0500 millivolts | ||||
| IBIAS | 0.0600 µA | 0.0600 µA |