General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
IC OP AMP 2CH 8-VSSOP
IC OP AMP 2CH 8-VSSOP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Product Status: Active
Amplifier Type: General Purpose
Output Type: Push-Pull
Slew Rate: 4V/µs
Gain Bandwidth Product: 3.6 MHz
Current - Input Bias: 100 pA
IC OPAMP Product overview: OPA2205ADGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2205ADGKR can be used for catalog matching and distributor lookup.
IC OPAMP
IC OPAMP
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA2205ADGKRTR-ND | 687-OPA2205ADGKR | OPA2205ADGKR | OPA2205ADGKR | OPA2205ADGKR | OPA2205ADGKR | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | ||||
| Slew Rate | 4 V/µs | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | 4 V/µs | 4 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| IBIAS | 1.00E-4 µA | 1.00E-4 µA | 1.00E-4 µA |