Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier 10-VSSOP -40 to 125
150MHz Op Amp, 2-Ch, 80V/µs Slew Rate, 5pA Ib, VSSOP Product overview: OPA2300AIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2300AIDGST can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084638-OPA2300AIDGS
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 80 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 9.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 150MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 10-VSSOP
CMOS Amplifier 2 Circuit 10-VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
High Speed Operational Amplifiers Lo-Noise High-Speed 16-Bit Accurate CMOS
IC OPAMP VFB 150MHZ 10VSSOP
CMOS Amplifier 2 Circuit 10-VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2300AIDGST | 687-OPA2300AIDGST | 1084638-OPA2300AIDGST | 296-19736-2-ND | OPA2300AIDGST | OPA2300AIDGST | 815-OPA2300AIDGST | OPA2300AIDGST | OPA2300AIDGST | OPA2300AIDGST |
| Product Name | OPA2300 Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier | 150MHz 80V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2300AIDGST | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | IC OPAMP VFB 150MHZ 10VSSOP | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 12000 microamps | |||||||||
| CMRR | 66 dB |