High Precision, Low Noise Operational Amplifiers 8-PDIP
General Purpose Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 33MHz BW, 5uV Vos, 120dB CMRR, 18V, 8-PDIP Product overview: OPA2228P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 33MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2228P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060829-OPA2228P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 11 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 33MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Communications & Networking, Audio, Signal Processing, Power Management
Operational Amplifier, 2 Func, 75uV Offset-Max, BIPolar, PDIP8
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
Precision Amplifiers High Prec Low Noise Oper Amplifier
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2228P | OPA2228P-ND | 687-OPA2228P | 060829-OPA2228P | OPA2228P | OPA2228P | OPA2228P | OPA2228P | OPA2228P |
| Product Name | OPA2228 High Precision, Low Noise Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual 33MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2228P | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 5 to 36 volts | 5 volts | |||||
| VOS | 0.0750 millivolts | 0.0100 millivolts | 0.0050 millivolts | ||||||
| Quiescent Current (IQ) | 3800 microamps | ||||||||
| CMRR | 120 dB |