MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 026010-OPA2244UA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 40μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 430kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 430kHz GBW, 18V, 40uA, Bipolar, 8-SOIC Product overview: OPA2244UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V, 40uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, 40uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2244UA/2K5 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps MicroPower Single-Supply
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2244UA/2K5 | 296-39112-6-ND | 026010-OPA2244UA/2K5 | 687-OPA2244UA/2K5 | OPA2244UA/2K5 | OPA2244UA/2K5 | OPA2244UA/2K5 | OPA2244UA/2K5 | OPA2244UA/2K5 |
| Product Name | OPA2244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2244UA/2K5 | 430kHz 18V 40uA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.6 to 36 volts | 2.2 to 36 volts | 18 volts | 2.2 volts | 2.2 volts | ||||
| VOS | 1.5 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 50 microamps | ||||||||
| CMRR | 72 dB |