Texas Instruments OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA2209AID

Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier - OPA2209AID - Texas Instruments
Dallas, TX, United States
OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier
OPA2209AID
OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA2209AID
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125

2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24483-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24483-5-ND
Instrumentation, Op Amps, Buffer Amps 296-24483-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 18MHz 36V SOIC Operational Amplifier IC
687-OPA2209AID
Dual 18MHz 36V SOIC Operational Amplifier IC 687-OPA2209AID
Dual Op Amp, 18MHz GBW, 2.2nV/√Hz, 36V, 8-SOIC Product overview: OPA2209AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2209AID can be used for catalog matching and distributor lookup.

Dual Op Amp, 18MHz GBW, 2.2nV/√Hz, 36V, 8-SOIC Product overview: OPA2209AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2209AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical Parts - OPA2209AID - 1233433-OPA2209AID - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - OPA2209AID
1233433-OPA2209AID
Electrical Parts - OPA2209AID 1233433-OPA2209AID
Manufacturer: Texas Instruments Win Source Part Number: 1233433-OPA2209AID Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233433-OPA2209AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Op-Amp, 18Mhz, 6.4V/us, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ7783 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 18Mhz, 6.4V/us, Soic-8; No. Of Amplifiers Texas Instruments
26AJ7783
Op-Amp, 18Mhz, 6.4V/us, Soic-8; No. Of Amplifiers Texas Instruments 26AJ7783
OP-AMP, 18MHZ, 6.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

OP-AMP, 18MHZ, 6.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2209AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2209AID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2209AID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2209AID
Instrumentation, OP Amps, Buffer Amps OPA2209AID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2209AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2209AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2209AID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2209AID
Precision Amplifiers OPA2209AID
Precision Amplifiers Low Noise,Low Power 36V,Op Amp

Precision Amplifiers Low Noise,Low Power 36V,Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2209AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2209AID
Instrumentation, OP Amps, Buffer Amps OPA2209AID
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2209AID 296-24483-5-ND 687-OPA2209AID 1233433-OPA2209AID 26AJ7783 OPA2209AID OPA2209AID OPA2209AID OPA2209AID OPA2209AID
Product Name OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 18MHz 36V SOIC Operational Amplifier IC Electrical Parts - OPA2209AID Op-Amp, 18Mhz, 6.4V/us, Soic-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 18 volts 4.5 volts 4.5 volts
VOS 0.1500 millivolts 0.0350 millivolts 0.0350 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers