Texas Instruments OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA2209AIDR

Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier - OPA2209AIDR - Texas Instruments
Dallas, TX, United States
OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier
OPA2209AIDR
OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA2209AIDR
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125

2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDR - 025997-OPA2209AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDR
025997-OPA2209AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDR 025997-OPA2209AIDR
Manufacturer: Texas Instruments Win Source Part Number: 025997-OPA2209AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6.4 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 35μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 18MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 025997-OPA2209AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6.4 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 35μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 18MHz 36V SOIC Operational Amplifier IC
687-OPA2209AIDR
Dual 18MHz 36V SOIC Operational Amplifier IC 687-OPA2209AIDR
Dual Op Amp, 18MHz, 2.2nV/√Hz, 36V, RRO, 8-SOIC Product overview: OPA2209AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2209AIDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 18MHz, 2.2nV/√Hz, 36V, RRO, 8-SOIC Product overview: OPA2209AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2209AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27783-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27783-2-ND
Instrumentation, Op Amps, Buffer Amps 296-27783-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27783-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27783-1-ND
Instrumentation, Op Amps, Buffer Amps 296-27783-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27783-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27783-6-ND
Instrumentation, Op Amps, Buffer Amps 296-27783-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2209AIDR
Precision Amplifiers OPA2209AIDR
Precision Amplifiers Low Noise,Low Power 36V,Op Amp

Precision Amplifiers Low Noise,Low Power 36V,Op Amp

Buy Now Datasheet
Op Amp, 18Mhz, 6.4V/us, 150 Uv, Soic8; No. Of Amplifiers Texas Instruments - 91R0764 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 18Mhz, 6.4V/us, 150 Uv, Soic8; No. Of Amplifiers Texas Instruments
91R0764
Op Amp, 18Mhz, 6.4V/us, 150 Uv, Soic8; No. Of Amplifiers Texas Instruments 91R0764
OP AMP, 18MHz, 6.4V/uS, 150 uV, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 18MHz, 6.4V/uS, 150 uV, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Ic, Op Amp, R-R, 18Mhz, Ln, 8Soic; No. Of Amplifiers Texas Instruments - 28AH4472 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, R-R, 18Mhz, Ln, 8Soic; No. Of Amplifiers Texas Instruments
28AH4472
Ic, Op Amp, R-R, 18Mhz, Ln, 8Soic; No. Of Amplifiers Texas Instruments 28AH4472
IC, OP AMP, R-R, 18MHZ, LN, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, R-R, 18MHZ, LN, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2209AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2209AIDR
Instrumentation, OP Amps, Buffer Amps OPA2209AIDR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2209AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2209AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2209AIDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2209AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2209AIDR
Instrumentation, OP Amps, Buffer Amps OPA2209AIDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2209AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2209AIDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2209AIDR 025997-OPA2209AIDR 687-OPA2209AIDR 296-27783-2-ND OPA2209AIDR 91R0764 OPA2209AIDR OPA2209AIDR OPA2209AIDR OPA2209AIDR
Product Name OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDR Dual 18MHz 36V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Precision Amplifiers Op Amp, 18Mhz, 6.4V/us, 150 Uv, Soic8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 18 volts 2.25 to 18 volts 4.5 volts 4.5 volts
VOS 0.1500 millivolts 0.0350 millivolts 0.0350 millivolts 0.0350 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data