Manufacturer: Texas Instruments
Win Source Part Number: 847560-OPA2210IDGKR
Features: Amplifier 2 Circuit
Package: Reel - TR
Family Name: OPA2210
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-OPA2210IDGKRCT, 296-OPA2210IDGKRTR, 296-OPA2210IDGKRDKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 18000MHz, 2.2nV/Hz, 35uV Offset, 8-Pin VSSOP Product overview: OPA2210IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18000MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18000MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2210IDGKR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 36-V, low noise (2.2-nV/G Hz), high-precision (5-V Vos, 0.1-V/-C Drift), super beta(0.3nA IB) op amp 8-VSSOP -40 to 125
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 847560-OPA2210IDGKR | 296-OPA2210IDGKRDKR-ND | 687-OPA2210IDGKR | OPA2210IDGKR | OPA2210IDGKR | OPA2210IDGKR | OPA2210IDGKR | OPA2210IDGKR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2210IDGKR | Instrumentation, Op Amps, Buffer Amps | Dual 18000MHz Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | |||||
| Slew Rate | 6.4 V/µs | 6.4 V/µs | 6.4 V/µs | 6.40E-6 V/µs | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -40 C (-40 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount |