1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier 8-SON -40 to 125
2-Ch Op Amp, 80MHz GBW, 1.1nV/rtHz, 18V, SON Product overview: OPA2211AIDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2211AIDRGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233436-OPA2211AIDRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 60nA
Voltage - Input Offset: 50μV
Family Name: OPA2211
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.6mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-SON (3x3)
Output Current per Channel: 45mA
SR - Slew Rate: 27 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): LT6014ACDD#TR; LT6014IDD#TR; LT6014CDD;
Introduction Date: June 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Precision Amplifiers 1.1nV/rtHz Noise Low Pwr,Prec Op Amp
IC OPAMP GP 2 CIRCUIT 8SON
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP GP 2 CIRCUIT 8SON
IC OPAMP GP 2 CIRCUIT 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2211AIDRGR | 687-OPA2211AIDRGR | 1233436-OPA2211AIDRGR | 296-OPA2211AIDRGRTR-ND | OPA2211AIDRGR | OPA2211AIDRGR | OPA2211AIDRGR | OPA2211AIDRGR | OPA2211AIDRGR |
| Product Name | OPA2211A 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier | 80MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2211AIDRGR | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 volts | ||||||
| VOS | 0.1500 millivolts | 0.0500 millivolts | 0.0300 millivolts | 0.0300 millivolts | |||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||
| CMRR | 114 dB |